Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101851-U77A11131001
Connector Type: SFP
Termination: Solder
Voltage Rating: 3.3 V
Current Rating: 500 mA
Gender: Female
Housing Material: Copper
Contact Plating: Tin
Number of Ports: 1
Categories: OEM Parts(T-Z)
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1888481-1; U77-A1114-100T; 39-00-0039; 39-00-0060; 43030-0009; 3-770522-1; 170361-1U77-A1113-10
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101851-U77A11131001 |
| Product Name | OEM Parts - OEM Parts (T - Z) - U77A11131001 |