Amphenol Industrial Circular Cable Clamp, Size 16/16S, Metal; Connector Shell Size Amphenol Industrial U10-825939-008

Description
CIRCULAR CABLE CLAMP, SIZE 16/16S, METAL; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors, Shell Sizes 16, 16S RoHS Compliant: No
Description
CIRCULAR CABLE CLAMP, SIZE 16/16S, METAL; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors, Shell Sizes 16, 16S RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 16/16S, Metal; Connector Shell Size Amphenol Industrial - 04H0456 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 16/16S, Metal; Connector Shell Size Amphenol Industrial
04H0456
Circular Cable Clamp, Size 16/16S, Metal; Connector Shell Size Amphenol Industrial 04H0456
CIRCULAR CABLE CLAMP, SIZE 16/16S, METAL; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors, Shell Sizes 16, 16S RoHS Compliant: No

CIRCULAR CABLE CLAMP, SIZE 16/16S, METAL; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors, Shell Sizes 16, 16S RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04H0456
Product Name Circular Cable Clamp, Size 16/16S, Metal; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1445763-1 - TE Connectivity
Specs
Material Copper
Length 0.4331 inch (11 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825090 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200372 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.417 inch (36 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details