Amphenol Industrial Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial TVS07RF-25-35P-LC

Description
TV 128C 128#22D PIN J/N RECP
Request a Quote Datasheet
Description
TV 128C 128#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 128C 128#22D PIN J/N RECP

TV 128C 128#22D PIN J/N RECP

Buy Now
 - Amphenol TVS07RF-25-35P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D PIN WALL REC

TV 128C 128#22D PIN WALL REC

Buy Now
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial - 97J3233 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial
97J3233
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial 97J3233
JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS07RF-25-35P-LC Amphenol TVS07RF-25-35P-LC 97J3233
Product Name Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details