Amphenol Corporation Tv 10C 10#20 Pin J/n Recp Rohs Compliant Amphenol TVS07RF-13-98HN

Description
TV 10C 10#20 PIN J/N RECP
Request a Quote
Description
TV 10C 10#20 PIN J/N RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-13-98HN - PEI-Genesis
Philadelphia, PA, United States
TV 10C 10#20 PIN J/N RECP

TV 10C 10#20 PIN J/N RECP

Buy Now
Swedesboro, NJ, United States
TV 10C 10#20 PIN J/N RECP

TV 10C 10#20 PIN J/N RECP

Buy Now
Tv 10C 10#20 Pin J/n Recp Rohs Compliant Amphenol - 76X9370 - Newark, An Avnet Company
Chicago, IL, United States
Tv 10C 10#20 Pin J/n Recp Rohs Compliant Amphenol
76X9370
Tv 10C 10#20 Pin J/n Recp Rohs Compliant Amphenol 76X9370
TV 10C 10#20 PIN J/N RECP ROHS COMPLIANT: YES

TV 10C 10#20 PIN J/N RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-13-98HN TVS07RF-13-98HN 76X9370
Product Name Tv 10C 10#20 Pin J/n Recp Rohs Compliant Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Female to UHF Male, Adapter - SALE-9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details