AMPHENOL CORPORATION
TVS06RK-11-5AA -- TV 5C 5#20 PIN PLUG AMPHENOL
Amphenol Corporation
Tv 5C 5#20 Pin Plug Amphenol
TVS06RK-11-5AA
Description
TV 5C 5#20 PIN PLUG
Description
TV 5C 5#20 PIN PLUG
Suppliers
Tv 5C 5#20 Pin Plug Amphenol
59X9618
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
59X9618 |
|
Product Name
|
Tv 5C 5#20 Pin Plug Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details