Amphenol Corporation
Tv 46C Mixed Skt Plug Amphenol
TVS06RF-J90SC
Description
TV 46C MIXED SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 46C MIXED SKT PLUG
Request a Quote
Email Supplier
Suppliers
Tv 46C Mixed Skt Plug Amphenol
66X8715
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVS06RF-J90SC |
66X8715 |
|
Product Name
|
|
Tv 46C Mixed Skt Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details