Amphenol Industrial Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-8S-LC

Description
TV 8C 8#8(TWIN) SKT WALL RECP
Request a Quote Datasheet
Description
TV 8C 8#8(TWIN) SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-8S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8(TWIN) SKT WALL RECP

TV 8C 8#8(TWIN) SKT WALL RECP

Buy Now
TV 8C 8#8(TWIN) SKT WALL PLUG

TV 8C 8#8(TWIN) SKT WALL PLUG

Buy Now
Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial - 25K9969 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial
25K9969
Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial 25K9969
CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-8S-LC TVS06RF-25-8S-LC 25K9969
Product Name Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details