Amphenol Industrial Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-4SA-LC

Description
TV 56C 48#20 8#16 SKT WALL PLG
Request a Quote Datasheet
Description
TV 56C 48#20 8#16 SKT WALL PLG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 56C 48#20 8#16 SKT WALL PLG

TV 56C 48#20 8#16 SKT WALL PLG

Buy Now
 - Amphenol TVS06RF-25-4SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 56C 48#20 8#16 SKT WALL REC

TV 56C 48#20 8#16 SKT WALL REC

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial - 72K1013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
72K1013
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial 72K1013
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-25-4SA-LC Amphenol TVS06RF-25-4SA-LC 72K1013
Product Name Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details