Amphenol Industrial Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-46S-LC

Description
TV 46C 46MIX SKT WALL RECP
Request a Quote Datasheet
Description
TV 46C 46MIX SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-46S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 46C 46MIX SKT WALL RECP

TV 46C 46MIX SKT WALL RECP

Buy Now
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial - 57K0220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial
57K0220
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial 57K0220
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-46S-LC 57K0220
Product Name Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details