Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-25-37S

Description
RFI PLUG, 38999 SIII
Request a Quote Datasheet
Description
RFI PLUG, 38999 SIII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-25-37S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-25-37S
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-25-37S
RFI PLUG, 38999 SIII

RFI PLUG, 38999 SIII

Buy Now
 - Amphenol TVS06RF-25-37S - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#16 SKT PLUG

TV 37C 37#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS06RF-25-37S
MIL Spec Connector - MIL-DTL-38999 III TVS06RF-25-37S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 37C 37#16 SKT PLUG

TV 37C 37#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS06RF-25-37S
MIL Spec Connector - MIL-DTL-38999 III TVS06RF-25-37S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial - 31K5583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial
31K5583
Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial 31K5583
CIRCULAR CONNECTOR PLUG SIZE 25, 37 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 37 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-25-37S Amphenol TVS06RF-25-37S TVS06RF-25-37S TVS06RF-25-37S 31K5583
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details