Amphenol Corporation Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-25-29S

Description
TV 29C 29#16 SKT WALL RECP
Request a Quote Datasheet
Description
TV 29C 29#16 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-29S - PEI-Genesis
Philadelphia, PA, United States
TV 29C 29#16 SKT WALL RECP

TV 29C 29#16 SKT WALL RECP

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-25-29S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-25-29S
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-25-29S
RFI PLUG, 38999 SIII

RFI PLUG, 38999 SIII

Buy Now
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol - 40M2244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol
40M2244
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol 40M2244
CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-29S TVS06RF-25-29S 40M2244
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details