Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVS06RF-25-17PB

Description
TV 42C 36#22D 6#8(TWIN) PN RE
Request a Quote Datasheet
Description
TV 42C 36#22D 6#8(TWIN) PN RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-17PB - PEI-Genesis
Philadelphia, PA, United States
TV 42C 36#22D 6#8(TWIN) PN RE

TV 42C 36#22D 6#8(TWIN) PN RE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS06RF-25-17PB
MIL Spec Connector - MIL-DTL-38999 III TVS06RF-25-17PB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 42C 36#22D 6#8(TWIN) PN RE

TV 42C 36#22D 6#8(TWIN) PN RE

Buy Now
Circular Connector Plug Size 25, 42 Position, Cable; Product Range Amphenol Industrial - 31K5576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 42 Position, Cable; Product Range Amphenol Industrial
31K5576
Circular Connector Plug Size 25, 42 Position, Cable; Product Range Amphenol Industrial 31K5576
CIRCULAR CONNECTOR PLUG SIZE 25, 42 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 42 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-17PB TVS06RF-25-17PB TVS06RF-25-17PB 31K5576
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 25, 42 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data