Amphenol Industrial Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-11P-LC

Description
TV 11C 2#20 9#10(PWR) PN WL RE
Request a Quote Datasheet
Description
TV 11C 2#20 9#10(PWR) PN WL RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-11P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 11C 2#20 9#10(PWR) PN WL RE

TV 11C 2#20 9#10(PWR) PN WL RE

Buy Now
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial - 97J3093 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial
97J3093
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial 97J3093
CIRCULAR CONNECTOR PLUG SIZE 25, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-11P-LC 97J3093
Product Name Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers