Amphenol Corporation
Tv 55C 55#20 Pin Plug Amphenol
TVS06RF-23-55HA
Description
TV 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 55C 55#20 Pin Plug Amphenol
76X9153
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
TVS06RF-23-55HA |
Amphenol TVS06RF-23-55HA |
76X9153 |
|
Product Name
|
|
|
Tv 55C 55#20 Pin Plug Amphenol |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details