Amphenol Industrial Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial TVS06RF-21-35PC

Description
TV 79C 79#22D PIN PLUG NI
Request a Quote Datasheet
Description
TV 79C 79#22D PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-21-35PC - PEI-Genesis
Philadelphia, PA, United States
TV 79C 79#22D PIN PLUG NI

TV 79C 79#22D PIN PLUG NI

Buy Now
Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial - 25K9960 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial
25K9960
Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial 25K9960
CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-21-35PC 25K9960
Product Name Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers