Amphenol Industrial Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial TVS06RF-19-11SA

Description
TV 11C 11#16 SKT PLUG NI
Request a Quote Datasheet
Description
TV 11C 11#16 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 11C 11#16 SKT PLUG NI

TV 11C 11#16 SKT PLUG NI

Buy Now
 - Amphenol TVS06RF-19-11SA - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#16 SKT PLUG NI

TV 11C 11#16 SKT PLUG NI

Buy Now
Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial - 57K0212 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial
57K0212
Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial 57K0212
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-19-11SA Amphenol TVS06RF-19-11SA 57K0212
Product Name Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details