Amphenol Industrial Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial TVS06RF-15-97S-LC

Description
TV 12C 8#20 2#16 SKT WALL RECP
Request a Quote Datasheet
Description
TV 12C 8#20 2#16 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-15-97S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 2#16 SKT WALL RECP

TV 12C 8#20 2#16 SKT WALL RECP

Buy Now
TV 12C 8#20 4#16 SKT PLUG

TV 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial - 25K9937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial
25K9937
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial 25K9937
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-15-97S-LC TVS06RF-15-97S-LC 25K9937
Product Name Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details