Amphenol Industrial Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial TVS06RF-15-19PA

Description
TV 19C 19#20 PIN PLUG
Request a Quote Datasheet
Description
TV 19C 19#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 19C 19#20 PIN PLUG

TV 19C 19#20 PIN PLUG

Buy Now
 - Amphenol TVS06RF-15-19PA - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN PLUG NI

TV 19C 19#20 PIN PLUG NI

Buy Now
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial - 57K0211 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial
57K0211
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial 57K0211
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-15-19PA Amphenol TVS06RF-15-19PA 57K0211
Product Name Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details