Amphenol Industrial Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial TVS06RF-13-98SA-LC

Description
TV 10C 10#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 10C 10#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-13-98SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 10C 10#20 SKT PLUG NI

TV 10C 10#20 SKT PLUG NI

Buy Now
Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial - 97J3083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial
97J3083
Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial 97J3083
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-13-98SA-LC 97J3083
Product Name Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details