Amphenol Corporation Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-13-4S

Description
TV 4C 4#16 SKT PLUG
Request a Quote Datasheet
Description
TV 4C 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 4C 4#16 SKT PLUG

TV 4C 4#16 SKT PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-13-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-13-4S
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-13-4S
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
 - Amphenol TVS06RF-13-4S - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#16 SKT WALL RECP

TV 4C 4#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol - 48M4026 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol
48M4026
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol 48M4026
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-13-4S TVS06RF-13-4S Amphenol TVS06RF-13-4S 48M4026
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products