Amphenol Industrial Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial TVS06RF-13-4P-LC

Description
TV 4C 4#16 PIN WALL RECP
Request a Quote Datasheet
Description
TV 4C 4#16 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-13-4P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#16 PIN WALL RECP

TV 4C 4#16 PIN WALL RECP

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial - 97J3074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
97J3074
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial 97J3074
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-13-4P-LC 97J3074
Product Name Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88357830 - Radwell International
Specs
Geometry Straight
Voltage Rating 45 volts
View Details