Amphenol Corporation
Tv 3C 3#20 Pin Recp Ni Amphenol
TVPS00RF-9-98PC
Description
TV 3C 3#20 PIN RECP NI
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 3C 3#20 PIN RECP NI
Request a Quote
Email Supplier
Suppliers
Tv 3C 3#20 Pin Recp Ni Amphenol
66X6483
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVPS00RF-9-98PC |
66X6483 |
|
Product Name
|
|
Tv 3C 3#20 Pin Recp Ni Amphenol |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers