Amphenol Industrial Circular Connector Receptacle, Size 25, 99 Position, Wall; Product Range Amphenol Industrial TVP00RW-25-7PC-LC

Description
TV 99C 97#22D 2#8(TWIN) PIN RE
Request a Quote Datasheet
Description
TV 99C 97#22D 2#8(TWIN) PIN RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVP00RW-25-7PC-LC - PEI-Genesis
Philadelphia, PA, United States
TV 99C 97#22D 2#8(TWIN) PIN RE

TV 99C 97#22D 2#8(TWIN) PIN RE

Buy Now
Circular Connector Receptacle, Size 25, 99 Position, Wall; Product Range Amphenol Industrial - 97J3042 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 99 Position, Wall; Product Range Amphenol Industrial
97J3042
Circular Connector Receptacle, Size 25, 99 Position, Wall; Product Range Amphenol Industrial 97J3042
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVP00RW-25-7PC-LC 97J3042
Product Name Circular Connector Receptacle, Size 25, 99 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details