TVP00DT-11-2AA -- TV 2C 2#16 PIN RECP AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 2C 2#16 Pin Recp Amphenol Aerospace
TVP00DT-11-2AA
Description
TV 2C 2#16 PIN RECP
Description
TV 2C 2#16 PIN RECP
Suppliers
Tv 2C 2#16 Pin Recp Amphenol Aerospace
58X8393
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
58X8393 |
|
Product Name
|
Tv 2C 2#16 Pin Recp Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination
Crimp
Mounting
Fixing Screw
View Details