Amphenol Industrial Jam Nut Connector, Receptacle, Size 25, 8 Position, Panel; Product Range Amphenol Industrial TV07RW-25-8PC-LC

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 25, 8 Position, Panel; Product Range Amphenol Industrial - 97J3444 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 25, 8 Position, Panel; Product Range Amphenol Industrial
97J3444
Jam Nut Connector, Receptacle, Size 25, 8 Position, Panel; Product Range Amphenol Industrial 97J3444
JAM NUT CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J3444
Product Name Jam Nut Connector, Receptacle, Size 25, 8 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details