Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Product Range Amphenol Industrial TV07RW-25-11PB

Description
TV 11C 2#20 9#10 PIN RECP CAD
Request a Quote Datasheet
Description
TV 11C 2#20 9#10 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TV07RW-25-11PB - PEI-Genesis
Philadelphia, PA, United States
TV 11C 2#20 9#10 PIN RECP CAD

TV 11C 2#20 9#10 PIN RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Product Range Amphenol Industrial - 97J3417 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Product Range Amphenol Industrial
97J3417
Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Product Range Amphenol Industrial 97J3417
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TV07RW-25-11PB 97J3417
Product Name Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details