Amphenol Corporation Terminal Blocks - TT24018100J0G TT24018100J0G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 125830-TT24018100J0G Packaging: Bulk Type: Plug for Unshrouded Header Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 16-22 AWG Color: Gray Contact Mating Finish: Gold Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.449" (11.40mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 10A Wire Strip Length: 5-6mm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 125830-TT24018100J0G Packaging: Bulk Type: Plug for Unshrouded Header Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 16-22 AWG Color: Gray Contact Mating Finish: Gold Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.449" (11.40mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 10A Wire Strip Length: 5-6mm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - TT24018100J0G - 125830-TT24018100J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - TT24018100J0G
125830-TT24018100J0G
Terminal Blocks - TT24018100J0G 125830-TT24018100J0G
Manufacturer: Amphenol Anytek Win Source Part Number: 125830-TT24018100J0G Packaging: Bulk Type: Plug for Unshrouded Header Number of Positions: 24 Positions Per Level: 24 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 16-22 AWG Color: Gray Contact Mating Finish: Gold Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.449" (11.40mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 10A Wire Strip Length: 5-6mm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 125830-TT24018100J0G
Packaging: Bulk
Type: Plug for Unshrouded Header
Number of Positions: 24
Positions Per Level: 24
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Voltage - UL: 300V
Wire Gauge or Range - AWG: 16-22 AWG
Color: Gray
Contact Mating Finish: Gold
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Screw Size: M3
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.449" (11.40mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 10A
Wire Strip Length: 5-6mm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 125830-TT24018100J0G
Product Name Terminal Blocks - TT24018100J0G
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details