ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets TT0201000000G

Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - TT0201000000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
TT0201000000G-ND
Terminal Blocks - Headers, Plugs and Sockets TT0201000000G-ND
TERM BLOCK PLUG 2POS 90DEG 5MM

TERM BLOCK PLUG 2POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - TT0201000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TT0201000000G
Pluggable Terminal Blocks TT0201000000G
Pluggable Terminal Blocks

Pluggable Terminal Blocks

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Amphenol Anytek - 45AJ0063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Amphenol Anytek
45AJ0063
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Amphenol Anytek 45AJ0063
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TT0201000000G-ND TT0201000000G 45AJ0063
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data