Win Source Part Number: 1179027-TS05318D0000
Category: Connectors, Interconnects>Termin
Series: TS
Type: Plug, Female Sockets
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 270°
Termination Style: Screw - Leaf Spring, Wire Guard
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 16-28 AWG
Wire Gauge or Range - mm2: 1.5mm2
Color: Gray
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bulk
Contact Material: Phosphor Bronze
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 160
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Screw Size: M2
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.752" (19.10mm)
Temperature Range - Operating: -40°C ~ 115°C
Wire Strip Length: 6-7mm
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Amphenol Anytek
Other Names: TS05318D00J0G,TS0531
Base Product Number: TS05
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1179027-TS05318D0000G |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Product Type | IC Headers |