ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets TS02715A0000G

Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-3830-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-3830-ND
Terminal Blocks - Headers, Plugs and Sockets 609-3830-ND
TERM BLOCK PLUG 2POS 90DEG 5MM

TERM BLOCK PLUG 2POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - TS02715A0000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TS02715A0000G
Pluggable Terminal Blocks TS02715A0000G
Pluggable Terminal Blocks TB PLU PLU HOOK/E

Pluggable Terminal Blocks TB PLU PLU HOOK/E

Buy Now Datasheet
Terminal Block, Pluggable, 2Way, 12Awg Rohs Compliant Amphenol Anytek - 32AK9653 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Way, 12Awg Rohs Compliant Amphenol Anytek
32AK9653
Terminal Block, Pluggable, 2Way, 12Awg Rohs Compliant Amphenol Anytek 32AK9653
TERMINAL BLOCK, PLUGGABLE, 2WAY, 12AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 2WAY, 12AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-3830-ND TS02715A0000G 32AK9653
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 2Way, 12Awg Rohs Compliant Amphenol Anytek
Mounting Options Free Hanging (In-Line) Panel Mount
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2427 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers