Amphenol Corporation Fiber Optics - Fiber Optics - Transceiver Modules - TRX10GVP2020C1 TRX10GVP2020C1

Description
Manufacturer: AMPHENOL Win Source Part Number: 938743-TRX10GVP2020C 1 Features: Transceiver Module Package: Bulk Part Status: Obsolete Family Name: TRX10 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8544.70.0000
Request a Quote
Description
Manufacturer: AMPHENOL Win Source Part Number: 938743-TRX10GVP2020C 1 Features: Transceiver Module Package: Bulk Part Status: Obsolete Family Name: TRX10 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8544.70.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - TRX10GVP2020C1 - 938743-TRX10GVP2020C1 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - TRX10GVP2020C1
938743-TRX10GVP2020C1
Fiber Optics - Fiber Optics - Transceiver Modules - TRX10GVP2020C1 938743-TRX10GVP2020C1
Manufacturer: AMPHENOL Win Source Part Number: 938743-TRX10GVP2020C 1 Features: Transceiver Module Package: Bulk Part Status: Obsolete Family Name: TRX10 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8544.70.0000

Manufacturer: AMPHENOL
Win Source Part Number: 938743-TRX10GVP2020C1
Features: Transceiver Module
Package: Bulk
Part Status: Obsolete
Family Name: TRX10
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8544.70.0000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 938743-TRX10GVP2020C1
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - TRX10GVP2020C1
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Transceiver Modules and Modems - 591-MTQ-L4G1-B02.R2-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 2600 MHz
Package Type Module
View Details
3 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details