Manufacturer: Amphenol Sine Systems Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101622-TN02 010 0130 2
Termination: Crimp, Socket
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 501193-3000; 56161-8081; 08-56-0115; 66565-3; MS3111F14-19S; SS28W1FTN02-010-0130
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Socket
RoHS: Compliant
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 24 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101622-TN02 010 0130 2 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TN02 010 0130 2 |