Amphenol Corporation Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd TJSE20701

Description
DIODE SPLICE SZ20 DBL BUSSED
Request a Quote
Description
DIODE SPLICE SZ20 DBL BUSSED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - TJSE20701 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
TJSE20701
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd TJSE20701
DIODE SPLICE SZ20 DBL BUSSED

DIODE SPLICE SZ20 DBL BUSSED

Buy Now
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd - 58M2850 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd
58M2850
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd 58M2850
ELECTRONIC SPLICE, 4POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

ELECTRONIC SPLICE, 4POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TJSE20701 58M2850
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details