ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets TJ0811030000G

Description
TERM BLOCK PLUG 8POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - TJ0811030000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
TJ0811030000G-ND
Terminal Blocks - Headers, Plugs and Sockets TJ0811030000G-ND
TERM BLOCK PLUG 8POS STR 3.5MM

TERM BLOCK PLUG 8POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 8Pos, 16Awg; Pitch Spacing Amphenol Anytek - 45AJ0055 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 16Awg; Pitch Spacing Amphenol Anytek
45AJ0055
Terminal Block, Pluggable, 8Pos, 16Awg; Pitch Spacing Amphenol Anytek 45AJ0055
TERMINAL BLOCK, PLUGGABLE, 8POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - TJ0811030000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TJ0811030000G
Pluggable Terminal Blocks TJ0811030000G
Pluggable Terminal Blocks TB PLUGGABLE PLUG

Pluggable Terminal Blocks TB PLUGGABLE PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TJ0811030000G-ND 45AJ0055 TJ0811030000G
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 8Pos, 16Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSPXX00N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-26D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 26
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Fuse terminal block - 2002-1712/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers