ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets TJ0751530000G

Description
TERM BLOCK PLUG 7POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - TJ0751530000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
TJ0751530000G-ND
Terminal Blocks - Headers, Plugs and Sockets TJ0751530000G-ND
TERM BLOCK PLUG 7POS STR 5.08MM

TERM BLOCK PLUG 7POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - TJ0751530000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TJ0751530000G
Pluggable Terminal Blocks TJ0751530000G
Pluggable Terminal Blocks TB PLU PLU DWON/SIDE

Pluggable Terminal Blocks TB PLU PLU DWON/SIDE

Buy Now Datasheet
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Amphenol Anytek - 45AJ0054 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Amphenol Anytek
45AJ0054
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Amphenol Anytek 45AJ0054
TERMINAL BLOCK, PLUGGABLE, 7POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TJ0751530000G-ND TJ0751530000G 45AJ0054
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
DIN Rail Terminal Blocks - 7840476 - RS Components, Ltd.
Specs
Termination Options Clamp
Approvals RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers