TERM BLOCK PLUG 4POS STR 3.81MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 609-3799-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Screw Clamp |
| Features | Terminal Plug |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |
| Terminal Block Type | Single Feed Through |