TERM BLOCK PLUG 2POS STR 5.08MM
Pluggable Terminal Blocks 508 TB PLU PLU WF UP
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 609-4115-ND | TJ0251570000G |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side) | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |