ANYTEK Technology Corporation Ltd. Terminal Blocks - TD15016100J0G TD15016100J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022390-TD15016100J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Blue Termination: Screw Housing Material: Thermoplastic Voltage: 250 V Current: 16 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 16 AWG Number of Positions Per Level: 15
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022390-TD15016100J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Blue Termination: Screw Housing Material: Thermoplastic Voltage: 250 V Current: 16 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 16 AWG Number of Positions Per Level: 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - TD15016100J0G - 1022390-TD15016100J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - TD15016100J0G
1022390-TD15016100J0G
Terminal Blocks - TD15016100J0G 1022390-TD15016100J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022390-TD15016100J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Blue Termination: Screw Housing Material: Thermoplastic Voltage: 250 V Current: 16 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 16 AWG Number of Positions Per Level: 15

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022390-TD15016100J0G
Packaging: Bulk
Number of Levels: 1
Pitch: 5.0038 mm
Color: Blue
Termination: Screw
Housing Material: Thermoplastic
Voltage: 250 V
Current: 16 A
Plating: Steel
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire/Cable Gauge: 16 AWG
Number of Positions Per Level: 15

Buy Now
Td-5.0-15P Blue ;
Chicago, IL, United States
Td-5.0-15P Blue ; "-" Trivalence-Cr Zinc B/m Clamp With Tin Plated Tail Length 3.8Mm Nl66 2-Interlock @ Mark Amphenol Anytek
34X3104
Td-5.0-15P Blue ; "-" Trivalence-Cr Zinc B/m Clamp With Tin Plated Tail Length 3.8Mm Nl66 2-Interlock @ Mark Amphenol Anytek 34X3104
TD-5.0-15P Blue ; "-" Trivalence-Cr Zinc B/M clamp with Tin plated tail length 3.8mm NL66 2-interlock @ MARK

TD-5.0-15P Blue ; "-" Trivalence-Cr Zinc B/M clamp with Tin plated tail length 3.8mm NL66 2-interlock @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1022390-TD15016100J0G 34X3104
Product Name Terminal Blocks - TD15016100J0G Td-5.0-15P Blue ; "-" Trivalence-Cr Zinc B/m Clamp With Tin Plated Tail Length 3.8Mm Nl66 2-Interlock @ Mark Amphenol Anytek
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-468-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details