Amphenol Corporation Terminal Block, Wtb, 2Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek TA0201610000G

Description
TERMINAL BLOCK, WTB, 2POS, 22-14AWG, TH; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250VRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WTB, 2POS, 22-14AWG, TH; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wtb, 2Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek - 45AJ0029 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek
45AJ0029
Terminal Block, Wtb, 2Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek 45AJ0029
TERMINAL BLOCK, WTB, 2POS, 22-14AWG, TH; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250VRoHS Compliant: Yes

TERMINAL BLOCK, WTB, 2POS, 22-14AWG, TH; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250VRoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - TA0201610000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TA0201610000G
Fixed Terminal Blocks TA0201610000G
Fixed Terminal Blocks

Fixed Terminal Blocks

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 45AJ0029 TA0201610000G
Product Name Terminal Block, Wtb, 2Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek Fixed Terminal Blocks
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIFXX007 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details