Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS SENSORS
AMPHENOL CORPORATION
T6613-5KF -- GAS SENSORS
Amphenol Corporation
Gas Sensors
T6613-5KF
Description
Carbon Dioxide (CO2) Sensor 0 V ~ 4 V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Carbon Dioxide (CO2) Sensor 0 V ~ 4 V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Gas Sensors
T6613-5KF-ND
Gas Sensors
T6613-5KF-ND
Carbon Dioxide (CO2) Sensor 0 V ~ 4 V
Carbon Dioxide (CO2) Sensor 0 V ~ 4 V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Gas Sensors
Product Number
T6613-5KF-ND
Product Name
Gas Sensors
Gas Types
CO
2
Unlock Full Specs
to access all available technical data
Similar Products
Analytical Industries Inc.
Replacement sensor for use in Maxtec OM25A and Vapotherm Precision Flow.
Specs
Sensor Technology
Electrochemical; Echem
Gas Types
(0 - 100% O2)
Operating Temperature
32 to 113 F (0 to 45 C)
View Details
Acme Engineering Products
Explosion Proof Combustible Gas Sensor/Transmitter
Gas Post, 40-XPSeries
Specs
Sensor Technology
Catalytic
Measurement Type
%LEL or %LFL
Gas Types
Toxic; Combustible; Hydrocarbons; (0-40% LEL); H
2
; (0-40% LEL)
View Details
ABB Measurement & Analytics
Advance Optima Series Continuous Gas Analyzer
EL3060
Specs
Sensor Technology
Infrared; PID
Measurement Type
%Volume; Trace
Gas Types
NH
3
; (0-30/500 ppm); CO
2
; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH
4
) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); N
x
O
x
; (0-20/50 ppm); SO
2
; (0-25/100 ppm); SF
6
; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details
MSA Safety
Open Path Infrared Gas Detector
IR5500
Specs
Sensor Technology
Infrared
Measurement Type
%LEL or %LFL; %Volume; Trace
Gas Types
Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH
4
) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details