TB, WIRE TO BRD, R/A, 2WAY, 16AWG ROHS COMPLIANT: YES
Pluggable Terminal Blocks TB WIR PRO 180D SOL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 33AK9516 | T50201500000G |
| Product Name | Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Amphenol Anytek | Pluggable Terminal Blocks |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 2 | |
| Contacts Pitch | 3.50 mm (0.14 inches) |