Amphenol Sine Systems Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel T 3652 404

Description
Rear mounting male receptacle with ring nut (hex nut available upon request). Pin length of 10.5mm from flange. Contacts included. RoHS Compliant: Yes
Description
Rear mounting male receptacle with ring nut (hex nut available upon request). Pin length of 10.5mm from flange. Contacts included. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel - 81K3978 - Newark, An Avnet Company
Chicago, IL, United States
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel
81K3978
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel 81K3978
Rear mounting male receptacle with ring nut (hex nut available upon request). Pin length of 10.5mm from flange. Contacts included. RoHS Compliant: Yes

Rear mounting male receptacle with ring nut (hex nut available upon request). Pin length of 10.5mm from flange. Contacts included. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K3978
Product Name Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details