Amphenol Corporation M16 14 Pos Pin 10mm Strain Relief T 3650 002

Description
M16 14 Pos Pin 10mm Strain Relief
Request a Quote
Description
M16 14 Pos Pin 10mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 14 Pos Pin 10mm Strain Relief - T 3650 002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 14 Pos Pin 10mm Strain Relief
T 3650 002
M16 14 Pos Pin 10mm Strain Relief T 3650 002
M16 14 Pos Pin 10mm Strain Relief

M16 14 Pos Pin 10mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3650 002
Product Name M16 14 Pos Pin 10mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074552 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820541 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details