Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel T 3636 554

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel - 02AH2956 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
02AH2956
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel 02AH2956
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2956
Product Name Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - CC-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details