Amphenol Corporation M16 12 Pos Pin 10mm Strain Relief T 3635 005

Description
M16 12 Pos Pin 10mm Strain Relief
Request a Quote
Description
M16 12 Pos Pin 10mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 12 Pos Pin 10mm Strain Relief - T 3635 005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 12 Pos Pin 10mm Strain Relief
T 3635 005
M16 12 Pos Pin 10mm Strain Relief T 3635 005
M16 12 Pos Pin 10mm Strain Relief

M16 12 Pos Pin 10mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3635 005
Product Name M16 12 Pos Pin 10mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 2-2308350-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074610 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details