Amphenol Sine Systems Connectors Circular, Industrial, DIN Style T 3507 009

Description
FEMALE RECEPTACLE 8WAY C091A
Request a Quote Datasheet
Description
FEMALE RECEPTACLE 8WAY C091A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - T 3507 009 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
T 3507 009
Connectors Circular, Industrial, DIN Style T 3507 009
FEMALE RECEPTACLE 8WAY C091A

FEMALE RECEPTACLE 8WAY C091A

Buy Now
Circular Connector Receptacle 8 Position Panel; Product Range Amphenol Sine/tuchel - 16F6822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 8 Position Panel; Product Range Amphenol Sine/tuchel
16F6822
Circular Connector Receptacle 8 Position Panel; Product Range Amphenol Sine/tuchel 16F6822
CIRCULAR CONNECTOR RECEPTACLE 8 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 8 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T 3507 009 16F6822
Product Name Connectors Circular, Industrial, DIN Style Circular Connector Receptacle 8 Position Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details