Amphenol Sine Systems Connectors Circular, Industrial, DIN Style T 3505 002

Description
M16 FEMALE PLUG 8PIN SOLDER
Request a Quote Datasheet
Description
M16 FEMALE PLUG 8PIN SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - T 3505 002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
T 3505 002
Connectors Circular, Industrial, DIN Style T 3505 002
M16 FEMALE PLUG 8PIN SOLDER

M16 FEMALE PLUG 8PIN SOLDER

Buy Now
Circular Connector Assemblies - T3505002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
T3505002-ND
Circular Connector Assemblies T3505002-ND
8 Position Circular Connector Plug, Female Sockets Solder Cup

8 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel - 16F6919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel
16F6919
Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel 16F6919
CIRCULAR CONNECTOR RECEPTACLE 8 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 8 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T 3505 002 T3505002-ND 16F6919
Product Name Connectors Circular, Industrial, DIN Style Circular Connector Assemblies Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details