Amphenol Sine Systems Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C... T 3486 430

Description
REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 19.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 19.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106
Chicago, IL, United States
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C...
02AH2871
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C... 02AH2871
REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 19.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 19.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2871
Product Name Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers