Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Included. Contact Arrangement According To Din En 61076-... T 3485 048

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Included. Contact Arrangement According To Din En 61076-... - 02AH2864 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Included. Contact Arrangement According To Din En 61076-...
02AH2864
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Included. Contact Arrangement According To Din En 61076-... 02AH2864
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2864
Product Name Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Included. Contact Arrangement According To Din En 61076-...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details