Amphenol Corporation M16 7 B Pos Skt 15mm Strain Relief T 3485 005

Description
M16 7 B Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 7 B Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 B Pos Skt 15mm Strain Relief - T 3485 005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 B Pos Skt 15mm Strain Relief
T 3485 005
M16 7 B Pos Skt 15mm Strain Relief T 3485 005
M16 7 B Pos Skt 15mm Strain Relief

M16 7 B Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3485 005
Product Name M16 7 B Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825300 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Connector Strain Relief - 5748676-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074616 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details